onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNG NLAS44599MNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231616-NLAS44599MNG Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: DPDT -3db Bandwidth: 175MHz Charge Injection: 3pC Crosstalk: -90dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Part Status: Obsolete(EOL) Family Name: NLAS44599 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) On-State Resistance (Maximum): 25 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 5ns Current - Leakage (IS(off)) (Maximum): 10μA Alternative Parts (Cross-Reference): SGM44600YTQ16/TR; SGM44599YTQ16/TR; ISL43L420IR-T; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231616-NLAS44599MNG Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: DPDT -3db Bandwidth: 175MHz Charge Injection: 3pC Crosstalk: -90dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Part Status: Obsolete(EOL) Family Name: NLAS44599 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) On-State Resistance (Maximum): 25 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 5ns Current - Leakage (IS(off)) (Maximum): 10μA Alternative Parts (Cross-Reference): SGM44600YTQ16/TR; SGM44599YTQ16/TR; ISL43L420IR-T; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNG - 1231616-NLAS44599MNG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNG
1231616-NLAS44599MNG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNG 1231616-NLAS44599MNG
Manufacturer: ON Semiconductor Win Source Part Number: 1231616-NLAS44599MNG Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: DPDT -3db Bandwidth: 175MHz Charge Injection: 3pC Crosstalk: -90dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Part Status: Obsolete(EOL) Family Name: NLAS44599 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) On-State Resistance (Maximum): 25 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 5ns Current - Leakage (IS(off)) (Maximum): 10μA Alternative Parts (Cross-Reference): SGM44600YTQ16/TR; SGM44599YTQ16/TR; ISL43L420IR-T; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231616-NLAS44599MNG
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-VFQFN Exposed Pad
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 5.5 V
Switch Circuit: DPDT
-3db Bandwidth: 175MHz
Charge Injection: 3pC
Crosstalk: -90dB @ 100kHz
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Part Status: Obsolete(EOL)
Family Name: NLAS44599
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-QFN (3x3)
On-State Resistance (Maximum): 25 Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 5ns
Current - Leakage (IS(off)) (Maximum): 10μA
Alternative Parts (Cross-Reference): SGM44600YTQ16/TR; SGM44599YTQ16/TR; ISL43L420IR-T;
Introduction Date: March 04, 2002
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS44599MNG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAS44599MNG
IC SWITCH DPDT X 2 25OHM 16QFN

IC SWITCH DPDT X 2 25OHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1231616-NLAS44599MNG NLAS44599MNG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599MNG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Telecom - SI3225-KQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details