onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599DTR2 NLAS44599DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231615-NLAS44599DTR 2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: DPDT -3db Bandwidth: 175MHz Charge Injection: 3pC Crosstalk: -90dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Part Status: Obsolete(EOL) Family Name: NLAS44599 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 5ns Current - Leakage (IS(off)) (Maximum): 10μA Alternative Parts (Cross-Reference): ISL8499IVZ-T; MAX4701EUE-T; MAX4701EUEE+T; Introduction Date: March 04, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231615-NLAS44599DTR 2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: DPDT -3db Bandwidth: 175MHz Charge Injection: 3pC Crosstalk: -90dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Part Status: Obsolete(EOL) Family Name: NLAS44599 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 5ns Current - Leakage (IS(off)) (Maximum): 10μA Alternative Parts (Cross-Reference): ISL8499IVZ-T; MAX4701EUE-T; MAX4701EUEE+T; Introduction Date: March 04, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599DTR2 - 1231615-NLAS44599DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599DTR2
1231615-NLAS44599DTR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599DTR2 1231615-NLAS44599DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1231615-NLAS44599DTR 2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: DPDT -3db Bandwidth: 175MHz Charge Injection: 3pC Crosstalk: -90dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Part Status: Obsolete(EOL) Family Name: NLAS44599 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 25 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 5ns Current - Leakage (IS(off)) (Maximum): 10μA Alternative Parts (Cross-Reference): ISL8499IVZ-T; MAX4701EUE-T; MAX4701EUEE+T; Introduction Date: March 04, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231615-NLAS44599DTR2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 5.5 V
Switch Circuit: DPDT
-3db Bandwidth: 175MHz
Charge Injection: 3pC
Crosstalk: -90dB @ 100kHz
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Part Status: Obsolete(EOL)
Family Name: NLAS44599
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 25 Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 5ns
Current - Leakage (IS(off)) (Maximum): 10μA
Alternative Parts (Cross-Reference): ISL8499IVZ-T; MAX4701EUE-T; MAX4701EUEE+T;
Introduction Date: March 04, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS44599DTR2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAS44599DTR2
IC SWITCH DPDT X 2 25OHM 16TSSOP

IC SWITCH DPDT X 2 25OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1231615-NLAS44599DTR2 NLAS44599DTR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS44599DTR2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers