onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2G NLAS4051DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231608-NLAS4051DTR2 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 5 V -3db Bandwidth: 95MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Family Name: NLAS4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±3V Switch Time (Ton, Toff) (Maximum): 23ns, 23ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74LVX4051FT(SPL); TC74LVX4051FT; TC7MZ4051FKG; Introduction Date: June 14, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231608-NLAS4051DTR2 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 5 V -3db Bandwidth: 95MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Family Name: NLAS4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±3V Switch Time (Ton, Toff) (Maximum): 23ns, 23ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74LVX4051FT(SPL); TC74LVX4051FT; TC7MZ4051FKG; Introduction Date: June 14, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2G - 1231608-NLAS4051DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2G
1231608-NLAS4051DTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2G 1231608-NLAS4051DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231608-NLAS4051DTR2 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.5 V ~ 5 V -3db Bandwidth: 95MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Family Name: NLAS4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±3V Switch Time (Ton, Toff) (Maximum): 23ns, 23ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74LVX4051FT(SPL); TC74LVX4051FT; TC7MZ4051FKG; Introduction Date: June 14, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231608-NLAS4051DTR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.5 V ~ 5 V
-3db Bandwidth: 95MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Family Name: NLAS4051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 26 Ohm
Dual Voltage Supply: ±3V
Switch Time (Ton, Toff) (Maximum): 23ns, 23ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TC74LVX4051FT(SPL); TC74LVX4051FT; TC7MZ4051FKG;
Introduction Date: June 14, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4051DTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4051DTR2G
IC MUX 8:1 26OHM 16TSSOP

IC MUX 8:1 26OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4051DTR2G
Analog Switches, Multiplexers, Demultiplexers NLAS4051DTR2G
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1231608-NLAS4051DTR2G NLAS4051DTR2G NLAS4051DTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4051DTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.5 V ~ 5 V Other; 2.5V ~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1901312P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; IrDA
Device Type UART
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Octal bus transceiver; 3-state - 74AHC245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2415-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers