onsemi Dual 220MHz 5.5V Analog Switch and Multiplexer IC NLAS323USG

Description
Dual SPST Analog Switch, 220MHz, 5.5V, 2-Circuit IC Product overview: NLAS323USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 220MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS323USG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual SPST Analog Switch, 220MHz, 5.5V, 2-Circuit IC Product overview: NLAS323USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 220MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS323USG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 220MHz 5.5V Analog Switch and Multiplexer IC
747-NLAS323USG
Dual 220MHz 5.5V Analog Switch and Multiplexer IC 747-NLAS323USG
Dual SPST Analog Switch, 220MHz, 5.5V, 2-Circuit IC Product overview: NLAS323USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 220MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS323USG can be used for catalog matching and distributor lookup.

Dual SPST Analog Switch, 220MHz, 5.5V, 2-Circuit IC Product overview: NLAS323USG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 220MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS323USG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS323USG - 108795-NLAS323USG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS323USG
108795-NLAS323USG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS323USG 108795-NLAS323USG
Manufacturer: ON Semiconductor Win Source Part Number: 108795-NLAS323USG Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 220MHz Charge Injection: 3pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 25 Ohm Case / Package: US8 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 9ns, 10ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 108795-NLAS323USG
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 220MHz
Charge Injection: 3pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: US8
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 9ns, 10ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS323USG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS323USG
Analog Switches, Multiplexers, Demultiplexers NLAS323USG
2 Circuit IC Switch 1:1 25Ohm US8

2 Circuit IC Switch 1:1 25Ohm US8

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS323USG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS323USG
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS323USG
IC SWITCH DUAL SPST US8

IC SWITCH DUAL SPST US8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLAS323USG 108795-NLAS323USG NLAS323USG NLAS323USG
Product Name Dual 220MHz 5.5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS323USG Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 5 volts 2 to 5.5 volts
Bandwidth 220 MHz 220 MHz 220 MHz 220 MHz
Min Operating Current 1.00E-3 mA
Power Dissipation 250 milliwatts
Unlock Full Specs
to access all available technical data