onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAS3157MX3TCG

Description
Win Source Part Number: 1261780-NLAS3157MX3T CG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9.9Ohm -3db Bandwidth: 1GHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -21dB @ 240MHz Channel-to-Channel Matching (ΔRon): 300mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.5V Switch Time (Ton, Toff) (Max): 30ns, 25ns Channel Capacitance (CS(off), CD(off)): 3.8pF Package / Case: 6-XFLGA Supplier Device Package: 6-ULLGA (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLAS3157MX3TCGOSTR,N LAS3157MX3TCGOSCT,NL AS3157MX3TCGOSDKR Base Product Number: NLAS3157 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261780-NLAS3157MX3T CG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9.9Ohm -3db Bandwidth: 1GHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -21dB @ 240MHz Channel-to-Channel Matching (ΔRon): 300mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.5V Switch Time (Ton, Toff) (Max): 30ns, 25ns Channel Capacitance (CS(off), CD(off)): 3.8pF Package / Case: 6-XFLGA Supplier Device Package: 6-ULLGA (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLAS3157MX3TCGOSTR,N LAS3157MX3TCGOSCT,NL AS3157MX3TCGOSDKR Base Product Number: NLAS3157 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261780-NLAS3157MX3TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261780-NLAS3157MX3TCG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261780-NLAS3157MX3TCG
Win Source Part Number: 1261780-NLAS3157MX3T CG Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9.9Ohm -3db Bandwidth: 1GHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -21dB @ 240MHz Channel-to-Channel Matching (ΔRon): 300mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.5V Switch Time (Ton, Toff) (Max): 30ns, 25ns Channel Capacitance (CS(off), CD(off)): 3.8pF Package / Case: 6-XFLGA Supplier Device Package: 6-ULLGA (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLAS3157MX3TCGOSTR,N LAS3157MX3TCGOSCT,NL AS3157MX3TCGOSDKR Base Product Number: NLAS3157 Product Status: Obsolete

Win Source Part Number: 1261780-NLAS3157MX3TCG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 9.9Ohm
-3db Bandwidth: 1GHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -21dB @ 240MHz
Channel-to-Channel Matching (ΔRon): 300mOhm
Voltage - Supply, Single (V+): 1.65V ~ 4.5V
Switch Time (Ton, Toff) (Max): 30ns, 25ns
Channel Capacitance (CS(off), CD(off)): 3.8pF
Package / Case: 6-XFLGA
Supplier Device Package: 6-ULLGA (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NLAS3157MX3TCGOSTR,NLAS3157MX3TCGOSCT,NLAS3157MX3TCGOSDKR
Base Product Number: NLAS3157
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS3157MX3TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS3157MX3TCG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAS3157MX3TCG
IC SWITCH SPDT X 1 9.9OHM 6ULLGA

IC SWITCH SPDT X 1 9.9OHM 6ULLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261780-NLAS3157MX3TCG NLAS3157MX3TCG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32176-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details