IC XLTR VL BIDIR 8-UDFN
IC XLTR VL BIDIR 8-UDFN
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-UDFN (1.45x1)
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Translators, Level Shifters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Translator Type: Voltage Level
Channel Type: Bidirectional
Number of Circuits: 2
Voltage - VCCA: 0 V ~ 5.5 V
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount
IC XLATOR DUAL I2C 8UDFN
IC TRANSLTR BIDIRECTIONAL 8UDFN
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-UDFN (1.45x1)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 488-NLA9306MU3TCGCT-ND | NLA9306MU3TCG | NLA9306MU3TCG | NLA9306MU3TCG | |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) Logic Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | 8-UFDFN | 8-UFDFN |