onsemi Analog Switches - Special Purpose NL3S644BFCTAG

Description
MIPI Switch IC 4 Channel 36-WLCSP (2.34x2.34)
Request a Quote
Description
MIPI Switch IC 4 Channel 36-WLCSP (2.34x2.34)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NL3S644BFCTAG is a 4-channel MIPI D-PHY switch designed for high-speed data applications, supporting data rates up to 1.5 Gbps. It operates within a supply voltage range of 1.65 V to 4.5 V and features a low ON-resistance of 8 Ω for high-speed MIPI signals and 7.9 Ω for low-power MIPI signals. The device exhibits minimal ON-resistance mismatch and flatness, ensuring consistent performance across channels. It has a maximum supply current of 55 µA and a high-impedance state for control inputs. The switch provides off-isolation of -27 dB and crosstalk of -28 dB, making it suitable for applications requiring signal integrity. The NL3S644BFCTAG is housed in a compact 36-ball WLCSP package measuring 2.36 mm x 2.36 mm and is compliant with RoHS standards. This product is ideal for mobile phone applications and other devices utilizing MIPI interfaces.

Datasheet Summary
Powered by GS/AI

The NL3S644BFCTAG is a 4-channel MIPI D-PHY switch designed for high-speed data applications, supporting data rates up to 1.5 Gbps. It operates within a supply voltage range of 1.65 V to 4.5 V and features a low ON-resistance of 8 Ω for high-speed MIPI signals and 7.9 Ω for low-power MIPI signals. The device exhibits minimal ON-resistance mismatch and flatness, ensuring consistent performance across channels. It has a maximum supply current of 55 µA and a high-impedance state for control inputs. The switch provides off-isolation of -27 dB and crosstalk of -28 dB, making it suitable for applications requiring signal integrity. The NL3S644BFCTAG is housed in a compact 36-ball WLCSP package measuring 2.36 mm x 2.36 mm and is compliant with RoHS standards. This product is ideal for mobile phone applications and other devices utilizing MIPI interfaces.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - NL3S644BFCTAG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
NL3S644BFCTAG-ND
Analog Switches - Special Purpose NL3S644BFCTAG-ND
MIPI Switch IC 4 Channel 36-WLCSP (2.34x2.34)

MIPI Switch IC 4 Channel 36-WLCSP (2.34x2.34)

Buy Now Datasheet
Analog Switches - Special Purpose - NL3S644BFCTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
NL3S644BFCTAG
Analog Switches - Special Purpose NL3S644BFCTAG
MIPI Switch IC 4 Channel 36-WLCSP (2.34x2.34)

MIPI Switch IC 4 Channel 36-WLCSP (2.34x2.34)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number NL3S644BFCTAG-ND NL3S644BFCTAG
Product Name Analog Switches - Special Purpose Analog Switches - Special Purpose
Configuration 2x1
Applications MIPI
Supply Voltage (VS) 1.65 to 4.5 volts
Ron 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5238474P - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GV-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753
View Details