onsemi Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NL3S588MUTBG

Description
Win Source Part Number: 1340925-NL3S588MUTBG Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: Audio, USB Standard Package: 3,000 Switch Circuit: DPDT On-State Resistance (Max): 2.1Ohm (Typ) -3db Bandwidth: 580MHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.4x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NL3S588 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340925-NL3S588MUTBG Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: Audio, USB Standard Package: 3,000 Switch Circuit: DPDT On-State Resistance (Max): 2.1Ohm (Typ) -3db Bandwidth: 580MHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.4x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NL3S588 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1340925-NL3S588MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1340925-NL3S588MUTBG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1340925-NL3S588MUTBG
Win Source Part Number: 1340925-NL3S588MUTBG Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: Audio, USB Standard Package: 3,000 Switch Circuit: DPDT On-State Resistance (Max): 2.1Ohm (Typ) -3db Bandwidth: 580MHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.4x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NL3S588 Product Status: Obsolete

Win Source Part Number: 1340925-NL3S588MUTBG
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Features: USB 2.0
Package: Tape & Reel
Applications: Audio, USB
Standard Package: 3,000
Switch Circuit: DPDT
On-State Resistance (Max): 2.1Ohm (Typ)
-3db Bandwidth: 580MHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 2
Mounting Type: Surface Mount
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.4x1.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NL3S588
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NL3S588MUTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NL3S588MUTBG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NL3S588MUTBG
IC SWITCH AUDIO USB DPDT 10UQFN

IC SWITCH AUDIO USB DPDT 10UQFN

Supplier's Site
Analog Switches - Special Purpose - NL3S588MUTBG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NL3S588MUTBG
Analog Switches - Special Purpose NL3S588MUTBG
IC SWITCH AUDIO USB DPDT 10UQFN

IC SWITCH AUDIO USB DPDT 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1340925-NL3S588MUTBG NL3S588MUTBG NL3S588MUTBG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details