onsemi Audio Special Purpose - NL3S325FCT2G NL3S325FCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887380-NL3S325FCT2G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Processor 2 Channel 9-WLCSP (1.9x1.9) Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NL3S3 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.9x1.9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887380-NL3S325FCT2G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Processor 2 Channel 9-WLCSP (1.9x1.9) Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NL3S3 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.9x1.9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - NL3S325FCT2G - 887380-NL3S325FCT2G - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - NL3S325FCT2G
887380-NL3S325FCT2G
Audio Special Purpose - NL3S325FCT2G 887380-NL3S325FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 887380-NL3S325FCT2G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Processor 2 Channel 9-WLCSP (1.9x1.9) Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NL3S3 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.9x1.9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887380-NL3S325FCT2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Audio Processor 2 Channel 9-WLCSP (1.9x1.9)
Package: Reel - TR
Package: 9-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NL3S3
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.9x1.9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 887380-NL3S325FCT2G
Product Name Audio Special Purpose - NL3S325FCT2G
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6992CX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Line Interface ICs - 1901174 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details