onsemi Interface - Interface - Analog Switches - Special Purpose - NL3S22UHMUTAG NL3S22UHMUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 804502-NL3S22UHMUTAG Packaging: Reel Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 811MHz Number of Channels: 2 Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V ~ 3.6V Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 5.4Ohm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 804502-NL3S22UHMUTAG Packaging: Reel Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 811MHz Number of Channels: 2 Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V ~ 3.6V Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 5.4Ohm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NL3S22UHMUTAG - 804502-NL3S22UHMUTAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NL3S22UHMUTAG
804502-NL3S22UHMUTAG
Interface - Interface - Analog Switches - Special Purpose - NL3S22UHMUTAG 804502-NL3S22UHMUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 804502-NL3S22UHMUTAG Packaging: Reel Features: USB 2.0 Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 811MHz Number of Channels: 2 Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V ~ 3.6V Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 5.4Ohm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 804502-NL3S22UHMUTAG
Packaging: Reel
Features: USB 2.0
Applications: Audio, USB
Switch Circuit: DPDT
-3db Bandwidth: 811MHz
Number of Channels: 2
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2.7V ~ 3.6V
Manufacturer Package: 10-UFQFN
On-State Resistance (Maximum): 5.4Ohm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NL3S22UHMUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NL3S22UHMUTAG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NL3S22UHMUTAG
USB 2.0 + AUDIO SWITCH

USB 2.0 + AUDIO SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 804502-NL3S22UHMUTAG NL3S22UHMUTAG
Product Name Interface - Interface - Analog Switches - Special Purpose - NL3S22UHMUTAG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface Transceiver IC - 722-SI2434-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details