onsemi Interface - Interface - Analog Switches - Special Purpose - NL3S2223MUTBG NL3S2223MUTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887379-NL3S2223MUTBG Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-UQFN (1.4x1.8) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NL3S2223 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.4x1.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887379-NL3S2223MUTBG Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-UQFN (1.4x1.8) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NL3S2223 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.4x1.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NL3S2223MUTBG - 887379-NL3S2223MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NL3S2223MUTBG
887379-NL3S2223MUTBG
Interface - Interface - Analog Switches - Special Purpose - NL3S2223MUTBG 887379-NL3S2223MUTBG
Manufacturer: ON Semiconductor Win Source Part Number: 887379-NL3S2223MUTBG Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-UQFN (1.4x1.8) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NL3S2223 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.4x1.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887379-NL3S2223MUTBG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 1 Channel 10-UQFN (1.4x1.8)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL3S2223
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.4x1.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NL3S2223MUTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NL3S2223MUTBG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NL3S2223MUTBG
IC SWITCH AUD USB DPDT 10UQFN

IC SWITCH AUD USB DPDT 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 887379-NL3S2223MUTBG NL3S2223MUTBG
Product Name Interface - Interface - Analog Switches - Special Purpose - NL3S2223MUTBG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-26
View Details
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INS - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DP-Q100/AH - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; TSSOP
View Details
Telecom - SI3205-B-GS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details