onsemi Interface - Interface - Analog Switches - Special Purpose - NL3HS2222MUTBG NL3HS2222MUTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887378-NL3HS2222MUTB G Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-UQFN (1.4x1.8) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NL3HS2222 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.4x1.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887378-NL3HS2222MUTB G Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-UQFN (1.4x1.8) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NL3HS2222 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.4x1.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NL3HS2222MUTBG - 887378-NL3HS2222MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NL3HS2222MUTBG
887378-NL3HS2222MUTBG
Interface - Interface - Analog Switches - Special Purpose - NL3HS2222MUTBG 887378-NL3HS2222MUTBG
Manufacturer: ON Semiconductor Win Source Part Number: 887378-NL3HS2222MUTB G Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-UQFN (1.4x1.8) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NL3HS2222 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.4x1.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887378-NL3HS2222MUTBG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 1 Channel 10-UQFN (1.4x1.8)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL3HS2222
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.4x1.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NL3HS2222MUTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NL3HS2222MUTBG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NL3HS2222MUTBG
IC USB 2.0 SWITCH DPDT UQFN10

IC USB 2.0 SWITCH DPDT UQFN10

Supplier's Site
Analog Switches - Special Purpose - NL3HS2222MUTBG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NL3HS2222MUTBG
Analog Switches - Special Purpose NL3HS2222MUTBG
IC USB 2.0 SWITCH DPDT UQFN10

IC USB 2.0 SWITCH DPDT UQFN10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 887378-NL3HS2222MUTBG NL3HS2222MUTBG NL3HS2222MUTBG
Product Name Interface - Interface - Analog Switches - Special Purpose - NL3HS2222MUTBG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Modems - ICs and Modules - SI2439-A-FMR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers