onsemi Gates and Inverters NL27WZU04DTT1

Description
Inverter IC 2 Channel 6-TSOP
Request a Quote Datasheet
Description
Inverter IC 2 Channel 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NL27WZU04DTT1OS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZU04DTT1OS-ND
Gates and Inverters NL27WZU04DTT1OS-ND
Inverter IC 2 Channel 6-TSOP

Inverter IC 2 Channel 6-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL27WZU04DTT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL27WZU04DTT1
Integrated Circuits (ICs) - Logic - Gates and Inverters NL27WZU04DTT1
IC INVERTER 2CH 2-INP 6TSOP

IC INVERTER 2CH 2-INP 6TSOP

Supplier's Site
Gates and Inverters - NL27WZU04DTT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZU04DTT1
Gates and Inverters NL27WZU04DTT1
Inverter IC 2 Channel 6-TSOP

Inverter IC 2 Channel 6-TSOP

Buy Now Datasheet
Logic - Gates and Inverters - NL27WZU04DTT1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL27WZU04DTT1
Logic - Gates and Inverters NL27WZU04DTT1
IC INVERTER 2CH 2-INP 6TSOP

IC INVERTER 2CH 2-INP 6TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NL27WZU04DTT1OS-ND NL27WZU04DTT1 NL27WZU04DTT1 NL27WZU04DTT1
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2
Propagation Delay 5.6 ns
Low Level Output Current (Sink) 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Gates and Inverters - 54LS260LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Logic Gates - 9210256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details