onsemi Logic - Logic - Gates and Inverters - NL27WZ32USG NL27WZ32USG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025443-NL27WZ32USG Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025443-NL27WZ32USG Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL27WZ32USG - 025443-NL27WZ32USG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL27WZ32USG
025443-NL27WZ32USG
Logic - Logic - Gates and Inverters - NL27WZ32USG 025443-NL27WZ32USG
Manufacturer: ON Semiconductor Win Source Part Number: 025443-NL27WZ32USG Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025443-NL27WZ32USG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-NL27WZ32USG
Dual 5.5V Logic IC 705-NL27WZ32USG
Dual 2-Input OR Gate, CMOS, 5.5V, US8, Tape & Reel Product overview: NL27WZ32USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ32USG can be used for catalog matching and distributor lookup.

Dual 2-Input OR Gate, CMOS, 5.5V, US8, Tape & Reel Product overview: NL27WZ32USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ32USG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL27WZ32USGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZ32USGOSDKR-ND
Gates and Inverters NL27WZ32USGOSDKR-ND
OR Gate IC 2 Channel US8

OR Gate IC 2 Channel US8

Buy Now Datasheet
Gates and Inverters - NL27WZ32USGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZ32USGOSCT-ND
Gates and Inverters NL27WZ32USGOSCT-ND
OR Gate IC 2 Channel US8

OR Gate IC 2 Channel US8

Buy Now Datasheet
Gates and Inverters - NL27WZ32USGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZ32USGOSTR-ND
Gates and Inverters NL27WZ32USGOSTR-ND
OR Gate IC 2 Channel US8

OR Gate IC 2 Channel US8

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NL27WZ32USG
Logic Gates NL27WZ32USG
Logic Gates 1.65-5.5V Dual 2-Input OR

Logic Gates 1.65-5.5V Dual 2-Input OR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL27WZ32USG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL27WZ32USG
Integrated Circuits (ICs) - Logic - Gates and Inverters NL27WZ32USG
IC GATE OR 2CH 2-INP US8

IC GATE OR 2CH 2-INP US8

Supplier's Site
Logic - Gates and Inverters - NL27WZ32USG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL27WZ32USG
Logic - Gates and Inverters NL27WZ32USG
IC GATE OR 2CH 2-INP US8

IC GATE OR 2CH 2-INP US8

Supplier's Site Datasheet
Or Gate, Dual, 2I/p, Us8, Full Reel; Logic Family / Base Number Onsemi - 50AC6409 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Dual, 2I/p, Us8, Full Reel; Logic Family / Base Number Onsemi
50AC6409
Or Gate, Dual, 2I/p, Us8, Full Reel; Logic Family / Base Number Onsemi 50AC6409
OR GATE, DUAL, 2I/P, US8, FULL REEL; Logic Family / Base Number:-; Logic Type:OR; Output Current:50mA; No. of Inputs:4; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC Family:27WZ;RoHS Compliant: Yes

OR GATE, DUAL, 2I/P, US8, FULL REEL; Logic Family / Base Number:-; Logic Type:OR; Output Current:50mA; No. of Inputs:4; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC Family:27WZ;RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Or Gate, 2I/p, Us8, Full Reel; No. Of Inputs Onsemi - 83H7744 - Newark, An Avnet Company
Chicago, IL, United States
Dual Or Gate, 2I/p, Us8, Full Reel; No. Of Inputs Onsemi
83H7744
Dual Or Gate, 2I/p, Us8, Full Reel; No. Of Inputs Onsemi 83H7744
DUAL OR GATE, 2I/P, US8, FULL REEL; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:50mA; MSL:-; Logic Type:OR RoHS Compliant: Yes

DUAL OR GATE, 2I/P, US8, FULL REEL; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:50mA; MSL:-; Logic Type:OR RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NL27WZ32USG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ32USG
Gates and Inverters NL27WZ32USG
OR Gate IC 2 Channel US8

OR Gate IC 2 Channel US8

Buy Now Datasheet
Gates and Inverters - NL27WZ32USG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NL27WZ32USG
Gates and Inverters NL27WZ32USG
IC GATE OR 2CH 2-INP US8

IC GATE OR 2CH 2-INP US8

Supplier's Site Datasheet
IC GATE OR 2CH 2-INP US8 - 598-NL27WZ32USG - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 2CH 2-INP US8
598-NL27WZ32USG
IC GATE OR 2CH 2-INP US8 598-NL27WZ32USG
IC GATE OR 2CH 2-INP US8

IC GATE OR 2CH 2-INP US8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 025443-NL27WZ32USG 705-NL27WZ32USG NL27WZ32USGOSDKR-ND NL27WZ32USG NL27WZ32USG NL27WZ32USG 50AC6409 NL27WZ32USG NL27WZ32USG 598-NL27WZ32USG
Product Name Logic - Logic - Gates and Inverters - NL27WZ32USG Dual 5.5V Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Or Gate, Dual, 2I/p, Us8, Full Reel; Logic Family / Base Number Onsemi Gates and Inverters Gates and Inverters IC GATE OR 2CH 2-INP US8
Gate Type NOT; OR; OR Gate OR; OR GATE OR OR NOT; OR OR; OR OR; OR Gate OR; OR Gate OR
Supply Voltage 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.8V
Inputs 2 2 2 4 2 2
Propagation Delay 3.7 ns 6.2 ns 3.7 ns 3.7 ns 3.7 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4012BDCQR - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details