OR Gate, 27WZ Series, 2-Func, 2-Input, CMOS, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1231558-NL27WZ32US
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
27WZ SERIES, DUAL 2-INPUT OR GATE, PDSO8, US-8 Product overview: NL27WZ32US from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ32US can be used for catalog matching and distributor lookup.
IC GATE OR 2CH 2-INP US8
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL27WZ32USOSTR-ND | NL27WZ32US | 1231558-NL27WZ32US | 705-NL27WZ32US | NL27WZ32US | NL27WZ32US |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NL27WZ32US | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | NOT | OR; OR GATE | OR; OR Gate | OR |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 3.7 ns | 3.7 ns | ||||
| Low Level Output Current (Sink) | 32 mA |