Buffer, Non-Inverting 2 Element 1 Bit per Element Output 6-UDFN (1.45x1)
IC BUFF 1.65V 6-UDFN
IC BUFF 1.65V 6-UDFN
NL27WZ16 - Dual Buffer
IC BUFFER NON-INVERT 5.5V 6UDFN
IC BUFFER NON-INVERT 5.5V 6UDFN
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 488-NL27WZ16MU1TCGTR-ND | NL27WZ16MU1TCG | NL27WZ16MU1TCG | NL27WZ16MU1TCG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Package Type | 6-UFDFN | UFN | 6-UDFN (1.45x1) | Surface Mount |