onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL27WZ16DFT2 NL27WZ16DFT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231555-NL27WZ16DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231555-NL27WZ16DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL27WZ16DFT2 - 1231555-NL27WZ16DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL27WZ16DFT2
1231555-NL27WZ16DFT2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL27WZ16DFT2 1231555-NL27WZ16DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 1231555-NL27WZ16DFT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1231555-NL27WZ16DFT2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1231555-NL27WZ16DFT2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NL27WZ16DFT2
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details