onsemi Logic - Logic - Gates and Inverters - NL27WZ14DFT2G NL27WZ14DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025439-NL27WZ14DFT2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.4 V to 1.2 V Logic Level - High: 1.8 V to 3.6 V Family Name: NL27WZ14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88/SC70-6/SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NLV27WZ14DFT2G; 74LVC2G14DW-7; SN74LVC2G14DCKR-P ; SN74LVC2G14DCKT; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025439-NL27WZ14DFT2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.4 V to 1.2 V Logic Level - High: 1.8 V to 3.6 V Family Name: NL27WZ14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88/SC70-6/SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NLV27WZ14DFT2G; 74LVC2G14DW-7; SN74LVC2G14DCKR-P ; SN74LVC2G14DCKT; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NL27WZ14DFT2G is a dual Schmitt-Trigger inverter designed for operation within a supply voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 3.2 ns at 5 V and is capable of tolerating input and output voltages up to 5.5 V. The device supports partial power down protection through its IOFF feature and can sink up to 32 mA at 4.5 V. It is available in multiple package types, including SC,àí88, SC,àí74, TSOP,àí6, and UDFN6, making it versatile for various applications. The NL27WZ14DFT2G is AEC,àíQ100 qualified, suitable for automotive applications, and is compliant with RoHS standards, being Pb,àíFree and Halogen Free. The operating temperature range extends from -55 °C to +125 °C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The NL27WZ14DFT2G is a dual Schmitt-Trigger inverter designed for operation within a supply voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 3.2 ns at 5 V and is capable of tolerating input and output voltages up to 5.5 V. The device supports partial power down protection through its IOFF feature and can sink up to 32 mA at 4.5 V. It is available in multiple package types, including SC,àí88, SC,àí74, TSOP,àí6, and UDFN6, making it versatile for various applications. The NL27WZ14DFT2G is AEC,àíQ100 qualified, suitable for automotive applications, and is compliant with RoHS standards, being Pb,àíFree and Halogen Free. The operating temperature range extends from -55 °C to +125 °C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL27WZ14DFT2G - 025439-NL27WZ14DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL27WZ14DFT2G
025439-NL27WZ14DFT2G
Logic - Logic - Gates and Inverters - NL27WZ14DFT2G 025439-NL27WZ14DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 025439-NL27WZ14DFT2G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.4 V to 1.2 V Logic Level - High: 1.8 V to 3.6 V Family Name: NL27WZ14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88/SC70-6/SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NLV27WZ14DFT2G; 74LVC2G14DW-7; SN74LVC2G14DCKR-P ; SN74LVC2G14DCKT; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025439-NL27WZ14DFT2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.4 V to 1.2 V
Logic Level - High: 1.8 V to 3.6 V
Family Name: NL27WZ14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88/SC70-6/SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NLV27WZ14DFT2G; 74LVC2G14DW-7; SN74LVC2G14DCKR-P ; SN74LVC2G14DCKT;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - NL27WZ14DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZ14DFT2GOSTR-ND
Gates and Inverters NL27WZ14DFT2GOSTR-ND
Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - NL27WZ14DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZ14DFT2GOSDKR-ND
Gates and Inverters NL27WZ14DFT2GOSDKR-ND
Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - NL27WZ14DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL27WZ14DFT2GOSCT-ND
Gates and Inverters NL27WZ14DFT2GOSCT-ND
Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Buy Now Datasheet
5.5V 32mA Logic IC - 705-NL27WZ14DFT2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 32mA Logic IC
705-NL27WZ14DFT2G
5.5V 32mA Logic IC 705-NL27WZ14DFT2G
2-Element CMOS Schmitt Trigger Inverter, 5.5V, 32mA, SOT-363 Product overview: NL27WZ14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ14DFT2G can be used for catalog matching and distributor lookup.

2-Element CMOS Schmitt Trigger Inverter, 5.5V, 32mA, SOT-363 Product overview: NL27WZ14DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ14DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - NL27WZ14DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL27WZ14DFT2G
Logic - Gates and Inverters NL27WZ14DFT2G
IC INVERT SCHMITT 2CH 2-INP SC88

IC INVERT SCHMITT 2CH 2-INP SC88

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL27WZ14DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL27WZ14DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL27WZ14DFT2G
IC INVERT SCHMITT 2CH 2-INP SC88

IC INVERT SCHMITT 2CH 2-INP SC88

Supplier's Site
Gates and Inverters - NL27WZ14DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL27WZ14DFT2G
Gates and Inverters NL27WZ14DFT2G
Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Inverter IC 2 Channel Schmitt Trigger SC-88/SC70-6/SOT-363

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
NL27WZ14DFT2G
Logic ICs >> Inverters NL27WZ14DFT2G
Schmitt Trigger 2 4.9ns@5V,50pF 1uA 1.65V~5.5V SC-70-6(SOT-363) Inverters ROHS

Schmitt Trigger 2 4.9ns@5V,50pF 1uA 1.65V~5.5V SC-70-6(SOT-363) Inverters ROHS

Supplier's Site Datasheet
Dual Inverter Schmitt Trigger, Sot363-6; Logic Function Onsemi - 45J2066 - Newark, An Avnet Company
Chicago, IL, United States
Dual Inverter Schmitt Trigger, Sot363-6; Logic Function Onsemi
45J2066
Dual Inverter Schmitt Trigger, Sot363-6; Logic Function Onsemi 45J2066
DUAL INVERTER SCHMITT TRIGGER, SOT363-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SOT-363; Product Range:27WZ14; Logic IC Family:27WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

DUAL INVERTER SCHMITT TRIGGER, SOT363-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SOT-363; Product Range:27WZ14; Logic IC Family:27WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Schmitt Trigger Inverter, Sot-363-6; No. Of Inputs Onsemi - 29X6207 - Newark, An Avnet Company
Chicago, IL, United States
Schmitt Trigger Inverter, Sot-363-6; No. Of Inputs Onsemi
29X6207
Schmitt Trigger Inverter, Sot-363-6; No. Of Inputs Onsemi 29X6207
SCHMITT TRIGGER INVERTER, SOT-363-6; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SOT-363; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Family Type:27WZ RoHS Compliant: Yes

SCHMITT TRIGGER INVERTER, SOT-363-6; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SOT-363; Product Range:-; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Family Type:27WZ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 025439-NL27WZ14DFT2G NL27WZ14DFT2GOSTR-ND 705-NL27WZ14DFT2G NL27WZ14DFT2G NL27WZ14DFT2G NL27WZ14DFT2G NL27WZ14DFT2G 45J2066 29X6207
Product Name Logic - Logic - Gates and Inverters - NL27WZ14DFT2G Gates and Inverters 5.5V 32mA Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Inverters Dual Inverter Schmitt Trigger, Sot363-6; Logic Function Onsemi Schmitt Trigger Inverter, Sot-363-6; No. Of Inputs Onsemi
Gate Type NOT; Inverter NOT NOT; Inverter, Buffer, Schmitt Trigger NOT NOT NOT; Inverter NOT
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.8V ~ 3.6V (Low), 0.4V ~ 1.2V (High) 1.65V ~ 5.5V 1.65V~5.5V 5.5V
Logic Family CMOS
Inputs 2 2 2 2 1 1
Propagation Delay 4.9 ns 4.9 ns 9.1 ns 4.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 11C01FC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic IC - 705-74AHC1G04GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details