AND Gate IC 2 Channel US8
AND Gate IC 2 Channel US8
AND Gate IC 2 Channel US8
2-Input CMOS AND Gate, 2-Circuit, 5.5V, 6.2ns, 8-Pin US Product overview: NL27WZ08USG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ08USG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025436-NL27WZ08USG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
AND Gate IC 2 Channel US8
IC GATE AND 2CH 2-INP US8
IC GATE AND 2CH 2-INP US8
IC GATE AND 2CH 2-INP US8
DUAL AND GATE, 2I/P, US8; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:27WZ08; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Logic Gates 1.65-5.5V Dual 2-Input AND
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL27WZ08USGOSCT-ND | 705-NL27WZ08USG | 025436-NL27WZ08USG | NL27WZ08USG | NL27WZ08USG | NL27WZ08USG | NL27WZ08USG | 83H7741 | NL27WZ08USG |
| Product Name | Gates and Inverters | 5.5V Logic IC | Logic - Logic - Gates and Inverters - NL27WZ08USG | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Dual And Gate, 2I/p, Us8; Logic Function Onsemi | Logic Gates |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | AND; AND Gate | AND | NOT; AND | AND; AND Gate | ||
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.7 ns | 6.2 ns | 3.7 ns | 3.7 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |