onsemi Logic Function Onsemi NL27WZ06DTT1G.

Description
Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:TSOP; Product Range:27WZ06; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA RoHS Compliant: Yes
Description
Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:TSOP; Product Range:27WZ06; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 28AC0067 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
28AC0067
Logic Function Onsemi 28AC0067
Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:TSOP; Product Range:27WZ06; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA RoHS Compliant: Yes

Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:TSOP; Product Range:27WZ06; Logic IC Family:27WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 28AC0067
Product Name Logic Function Onsemi
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic - Gates and Inverters - 11C01FC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details