Inverter IC 2 Channel Open Drain 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1231547-NL27WZ06DTT1
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): SN74LVC2G06DBVRE4; SN74LVC2G06QDBVRQ1; NL27WZ06DTT1; NL27WZ06DT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Dual 1-Input Inverter Gate, CMOS, TSOP, 5.5V Product overview: NL27WZ06DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL27WZ06DTT1 can be used for catalog matching and distributor lookup.
IC INVERTER 2CH 2-INP 6TSOP
Inverter IC 2 Channel Open Drain 6-TSOP
IC INVERTER OD 2CH 2-INP 6TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL27WZ06DTT1OS-ND | 1231547-NL27WZ06DTT1 | 705-NL27WZ06DTT1 | NL27WZ06DTT1 | NL27WZ06DTT1 | NL27WZ06DTT1 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NL27WZ06DTT1 | Dual 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |||
| Output Type | Open Drain | |||||
| Inputs | 2 | 1 | 2 | |||
| Propagation Delay | 3 ns | 3 ns |