Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
CMOS Single Inverter IC, 1.65-5.5V, 12.1ns, SC-88A Product overview: NL17SZU04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZU04DFT2G can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
SINGLE INVERTER, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:17SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:16mA; MSL:-; Family Type:17SZU RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC88A
IC INVERTER 1CH 1-INP SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SZU04DFT2GOSCT-ND | 705-NL17SZU04DFT2G | NL17SZU04DFT2G | 98H0938 | NL17SZU04DFT2G | NL17SZU04DFT2G |
| Product Name | Gates and Inverters | 5.5V 88A Logic IC | Gates and Inverters | Single Inverter, Sot-353-5; No. Of Inputs Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 5 ns | 12.1 ns | ||||
| Low Level Output Current (Sink) | 16 mA | 16 mA |