onsemi Logic - Logic - Flip Flops - NL17SZ74US NL17SZ74US

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231538-NL17SZ74US Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC1G74DCUR; 74LVC1G74DCT; 74LVC1G74DC; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231538-NL17SZ74US Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC1G74DCUR; 74LVC1G74DCT; 74LVC1G74DC; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NL17SZ74US
1231538-NL17SZ74US
Logic - Logic - Flip Flops - NL17SZ74US 1231538-NL17SZ74US
Manufacturer: ON Semiconductor Win Source Part Number: 1231538-NL17SZ74US Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC1G74DCUR; 74LVC1G74DCT; 74LVC1G74DC; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1231538-NL17SZ74US
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74LVC1G74DCUR; 74LVC1G74DCT; 74LVC1G74DC;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now
Flip Flops - NL17SZ74US - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NL17SZ74US
Flip Flops NL17SZ74US
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now Datasheet
Flip Flops - NL17SZ74US - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NL17SZ74US
Flip Flops NL17SZ74US
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1231538-NL17SZ74US NL17SZ74US
Product Name Logic - Logic - Flip Flops - NL17SZ74US Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC374SJX - Lingto Electronic Limited
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details