NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6
NAND Gate IC 1 Channel Open Drain SC-74
IC GATE NAND OD 1CH 2-INP SC74
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:NL17SZ38; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP SC74
NAND Gate IC 1 Channel Open Drain SC-74
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SZ38DBVT1G | 488-NL17SZ38DBVT1GTR-ND | NL17SZ38DBVT1G | 77AH0616 | NL17SZ38DBVT1G | NL17SZ38DBVT1G |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Logic Family | CMOS | |||||
| IC Package Type | Other; SC-74A-CPR | Other; SC-74, SOT-457 | Other; SC-74A | Other; SC-74, SOT-457 | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Output Type | Open Drain |