Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74, SOT-457
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74, SOT-457
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74, SOT-457
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74, SOT-457
IC FF D-TYPE SNGL 1BIT SC74
IC FF D-TYPE SNGL 1BIT SC74
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-NL17SZ374DBVT1GTR-ND | NL17SZ374DBVT1G | NL17SZ374DBVT1G | NL17SZ374DBVT1G |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Characteristics | Non-Inverted | |||
| Propagation Delay | 4 ns |