The NL17SZ17 is a single non-inverting buffer with Schmitt trigger, designed for 1.65 V to 5.5 V operation, and available in SOT-553 packaging. It provides 24 mA source/sink drive capability at 3.0 V and features input hysteresis for noise immunity. The device operates over a temperature range of -55°C to +125°C and is RoHS compliant, Pb-free, and halogen-free. It is qualified to AEC-Q100 for automotive applications. The SOT-553 package measures 1.20 mm x 1.30 mm x 0.60 mm with a 0.50 mm pitch. Input capacitance is 2.5 pF, and power dissipation capacitance is 9 pF at 3.3 V and 11 pF at 5.5 V.
NON-INVERT GATE Product overview: NL17SZ17XV5T2GH from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NL17SZ17XV5T2GH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-NL17SZ17XV5T2GH |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |