onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NL17SZ17DBVT1G

Description
Win Source Part Number: 1383037-NL17SZ17DBVT 1G Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 17SZ Package: Tape & Reel (TR) Standard Package: 3,000 pcs Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SC-74A Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NL17SZ17 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Description
Win Source Part Number: 1383037-NL17SZ17DBVT 1G Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 17SZ Package: Tape & Reel (TR) Standard Package: 3,000 pcs Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SC-74A Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NL17SZ17 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NL17SZ17DBVT1G is a single non-inverting Schmitt Trigger buffer designed for operation within a voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 3.7 ns at 5 V and is input/output overvoltage tolerant up to 5.5 V. The device supports partial power down protection with an IOFF feature and can source or sink up to 24 mA at 3.0 V. It is available in multiple package types, including SC-74A, and is AEC-Q100 qualified, making it suitable for automotive applications. The product is Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The NL17SZ17DBVT1G is a single non-inverting Schmitt Trigger buffer designed for operation within a voltage range of 1.65 V to 5.5 V. It features a typical propagation delay of 3.7 ns at 5 V and is input/output overvoltage tolerant up to 5.5 V. The device supports partial power down protection with an IOFF feature and can source or sink up to 24 mA at 3.0 V. It is available in multiple package types, including SC-74A, and is AEC-Q100 qualified, making it suitable for automotive applications. The product is Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1383037-NL17SZ17DBVT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1383037-NL17SZ17DBVT1G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1383037-NL17SZ17DBVT1G
Win Source Part Number: 1383037-NL17SZ17DBVT 1G Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 17SZ Package: Tape & Reel (TR) Standard Package: 3,000 pcs Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SC-74A Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NL17SZ17 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383037-NL17SZ17DBVT1G
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Series: 17SZ
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SC-74A
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NL17SZ17
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1383037-NL17SZ17DBVT1G
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details