AND Gate IC 1 Channel 6-UDFN (1.45x1)
NL17SZ08 - Single 2-Input AND Gate
AND Gate IC 1 Channel 6-UDFN (1.45x1)
IC GATE AND 1CH 2-INP 6UDFN
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL17SZ08MU1TCGTR-ND | NL17SZ08MU1TCG | NL17SZ08MU1TCG | NL17SZ08MU1TCG | NL17SZ08MU1TCG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate | AND | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 4.5 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |