onsemi Gates and Inverters NL17SZ08EDFT2G

Description
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-NL17SZ08EDFT2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NL17SZ08EDFT2GCT-ND
Gates and Inverters 488-NL17SZ08EDFT2GCT-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Single 2-Input AND Gate Single 2-Input AND Gate, 3000-REEL Product overview: NL17SZ08EDFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08EDFT2G can be used for catalog matching and distributor lookup.

Single 2-Input AND Gate Single 2-Input AND Gate, 3000-REEL Product overview: NL17SZ08EDFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ08EDFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NL17SZ08EDFT2G - 887371-NL17SZ08EDFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SZ08EDFT2G
887371-NL17SZ08EDFT2G
Logic - Logic - Gates and Inverters - NL17SZ08EDFT2G 887371-NL17SZ08EDFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 887371-NL17SZ08EDFT2 G Series: 17SZ Operating Temperature Range: -55°C ~ 125°C (TA) Features: AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SZ08 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887371-NL17SZ08EDFT2G
Series: 17SZ
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SZ08
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Gates and Inverters - NL17SZ08EDFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NL17SZ08EDFT2G
Gates and Inverters NL17SZ08EDFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NL17SZ08EDFT2G
Logic Gates NL17SZ08EDFT2G
Logic Gates LOG 2 INPUT AND GATE TR

Logic Gates LOG 2 INPUT AND GATE TR

Buy Now
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 85AC3031 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
85AC3031
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 85AC3031
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SZ08E; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SZ08E; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NL17SZ08EDFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ08EDFT2G
Gates and Inverters NL17SZ08EDFT2G
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SZ08EDFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SZ08EDFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - NL17SZ08EDFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SZ08EDFT2G
Logic - Gates and Inverters NL17SZ08EDFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-NL17SZ08EDFT2GCT-ND 705-NL17SZ08EDFT2G 887371-NL17SZ08EDFT2G NL17SZ08EDFT2G NL17SZ08EDFT2G 85AC3031 NL17SZ08EDFT2G NL17SZ08EDFT2G NL17SZ08EDFT2G
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - NL17SZ08EDFT2G Gates and Inverters Logic Gates And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.29V ~ 4V (Low), 0.08V ~ 0.55V (High)
Inputs 2 2 2 2 2
Propagation Delay 4.5 ns 4.5 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Logic Gates - 1697213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 74AHC3G14GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details