onsemi Logic - Logic - Gates and Inverters - NL17SZ04P5T5G NL17SZ04P5T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887369-NL17SZ04P5T5G Series: 17SZ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - SOT-953 Package: SOT-953 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SZ04 Categories: Integrated Circuits (ICs) Case / Package: SOT-953 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887369-NL17SZ04P5T5G Series: 17SZ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - SOT-953 Package: SOT-953 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SZ04 Categories: Integrated Circuits (ICs) Case / Package: SOT-953 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NL17SZ04P5T5G - 887369-NL17SZ04P5T5G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SZ04P5T5G
887369-NL17SZ04P5T5G
Logic - Logic - Gates and Inverters - NL17SZ04P5T5G 887369-NL17SZ04P5T5G
Manufacturer: ON Semiconductor Win Source Part Number: 887369-NL17SZ04P5T5G Series: 17SZ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - SOT-953 Package: SOT-953 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SZ04 Categories: Integrated Circuits (ICs) Case / Package: SOT-953 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887369-NL17SZ04P5T5G
Series: 17SZ
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 1 Channel - SOT-953
Package: SOT-953
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SZ04
Categories: Integrated Circuits (ICs)
Case / Package: SOT-953
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 887369-NL17SZ04P5T5G
Product Name Logic - Logic - Gates and Inverters - NL17SZ04P5T5G
Package Type SOT; SOT-953
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Micropower CMOS Operational Amplifier - ALD2731SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
6.0 GHz Rf Amplifier - 860-QPL9058TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details