Single Inverter, 3000-REEL Product overview: NL17SZ04DBVT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ04DBVT1G can be used for catalog matching and distributor lookup.
IC INV 1-CIR 1-IN SC-74A
IC INV 1-CIR 1-IN SC-74A
Inverter IC 1 Channel SC-74A
Win Source Part Number: 961787-NL17SZ04DBVT1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 17SZ
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SC-74A
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LV1T04DBVR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NL17SZ04
Product Status: Obsolete
IC INVERTER 1CH 1-INP SC74A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:NL17SZ04; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC74A
Inverter IC 1 Channel SC-74A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL17SZ04DBVT1G | 488-NL17SZ04DBVT1GDKR-ND | 961787-NL17SZ04DBVT1G | NL17SZ04DBVT1G | 38AH7131 | NL17SZ04DBVT1G | NL17SZ04DBVT1G |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | |
| Logic Family | 17SZ | ||||||
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V |