onsemi 5.5V Logic IC NL17SZ02XV5T2G

Description
17SZ CMOS NOR Gate, SOT-553, 5.5V, 4.3ns, 1-Circuit Product overview: NL17SZ02XV5T2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ02XV5T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
17SZ CMOS NOR Gate, SOT-553, 5.5V, 4.3ns, 1-Circuit Product overview: NL17SZ02XV5T2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ02XV5T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Logic IC
705-NL17SZ02XV5T2G
5.5V Logic IC 705-NL17SZ02XV5T2G
17SZ CMOS NOR Gate, SOT-553, 5.5V, 4.3ns, 1-Circuit Product overview: NL17SZ02XV5T2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ02XV5T2G can be used for catalog matching and distributor lookup.

17SZ CMOS NOR Gate, SOT-553, 5.5V, 4.3ns, 1-Circuit Product overview: NL17SZ02XV5T2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SZ02XV5T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NL17SZ02XV5T2GOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SZ02XV5T2GOS-ND
Gates and Inverters NL17SZ02XV5T2GOS-ND
NOR Gate IC 1 Channel SOT-553

NOR Gate IC 1 Channel SOT-553

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NL17SZ02XV5T2G - 025410-NL17SZ02XV5T2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SZ02XV5T2G
025410-NL17SZ02XV5T2G
Logic - Logic - Gates and Inverters - NL17SZ02XV5T2G 025410-NL17SZ02XV5T2G
Manufacturer: ON Semiconductor Win Source Part Number: 025410-NL17SZ02XV5T2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-553 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025410-NL17SZ02XV5T2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-553
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SZ02XV5T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SZ02XV5T2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SZ02XV5T2G
IC GATE NOR 1CH 2-INP SOT553

IC GATE NOR 1CH 2-INP SOT553

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NL17SZ02XV5T2G
Logic Gates NL17SZ02XV5T2G
Logic Gates 1.65-5.5V Single 2-Input NOR

Logic Gates 1.65-5.5V Single 2-Input NOR

Buy Now Datasheet
Gates and Inverters - NL17SZ02XV5T2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NL17SZ02XV5T2G
Gates and Inverters NL17SZ02XV5T2G
IC GATE NOR 1CH 2-INP SOT553

IC GATE NOR 1CH 2-INP SOT553

Supplier's Site Datasheet
Logic - Gates and Inverters - NL17SZ02XV5T2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SZ02XV5T2G
Logic - Gates and Inverters NL17SZ02XV5T2G
IC GATE NOR 1CH 2-INP SOT553

IC GATE NOR 1CH 2-INP SOT553

Supplier's Site Datasheet
Gates and Inverters - NL17SZ02XV5T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SZ02XV5T2G
Gates and Inverters NL17SZ02XV5T2G
NOR Gate IC 1 Channel SOT-553

NOR Gate IC 1 Channel SOT-553

Buy Now Datasheet
Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 42K2283 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
42K2283
Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 42K2283
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-553; Product Range:NL17SZ02; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-553; Product Range:NL17SZ02; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NL17SZ02XV5T2G NL17SZ02XV5T2GOS-ND 025410-NL17SZ02XV5T2G NL17SZ02XV5T2G NL17SZ02XV5T2G NL17SZ02XV5T2G NL17SZ02XV5T2G NL17SZ02XV5T2G 42K2283
Product Name 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - NL17SZ02XV5T2G Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOR; NOR GATE NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 4.3 ns 4.3 ns 4.3 ns 4.3 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74AHCT08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Logic - Gates and Inverters - 54F20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details