NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
NOR Gate, 17SZ Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE NOR 1CH 2-INP SC88A
IC GATE NOR 1CH 2-INP SC88A
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SZ02DFT2OSTR-ND | NL17SZ02DFT2 | NL17SZ02DFT2 | NL17SZ02DFT2 | NL17SZ02DFT2 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 4.3 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |