NOR Gate IC 1 Channel SC-74A
NOR Gate IC 1 Channel SC-74A
NOR Gate IC 1 Channel SC-74A
IC GATE NOR 1CH 2-INP SC74A
IC GATE NOR 1CH 2-INP SC74A
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:NL17SZ02; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
NOR Gate IC 1 Channel SC-74A
Logic Gates SINGLE 2-INPUT NOR GATE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL17SZ02DBVT1GDKR-ND | NL17SZ02DBVT1G | NL17SZ02DBVT1G | 38AH7130 | NL17SZ02DBVT1G | NL17SZ02DBVT1G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOR | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 4.3 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |