Inverter IC 1 Channel SOT-553
1-Input CMOS Inverter IC, SOT-553, 0.9V-3.6V, 2.3ns Product overview: NL17SV04XV5T2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 0.9V, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SV04XV5T2G can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SOT553
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-553; Product Range:NL17SV04; Logic IC Family:NL17SV; Supply Voltage Min:0.9V RoHS Compliant: Yes
Inverter IC 1 Channel SOT-553
IC INVERTER 1CH 1-INP SOT553
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NL17SV04XV5T2GTR-ND | 705-NL17SV04XV5T2G | NL17SV04XV5T2G | 42K2277 | NL17SV04XV5T2G | NL17SV04XV5T2G |
| Product Name | Gates and Inverters | 0.9V 3.6V Logic IC | Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 2.3 ns | 2.3 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |