The NL17SH17P5T5G is a single Schmitt-trigger non-inverting buffer in a SOT-953 package, measuring 1.0 mm by 0.8 mm with a 0.35 mm pitch, designed for interfacing 5 V circuits with 3 V circuits and improving noise immunity. It operates from 1.65 V to 5.5 V supply voltage, supports input voltages up to 7 V, and has a maximum output current of ±12.5 mA. Propagation delay is 4.0 ns typical at 5.0 V with 15 pF load. The device is Pb-free, RoHS compliant, and rated for operation from −55 °C to +125 °C.
Single Schmitt-Trigger Buffer, SOT-953 1x0.8, 0.35P, 8000-REEL Product overview: NL17SH17P5T5G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NL17SH17P5T5G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-NL17SH17P5T5G |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |