Single Schmitt-Trigger Inverter, SOT-953 1x0.8, 0.35P, 8000-REEL Product overview: NL17SH14P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SH14P5T5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929211-NL17SH14P5T5G
Series: 17SH
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 1 Channel Schmitt Trigger SOT-953
Package: SOT-953
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SH14
Categories: Integrated Circuits (ICs)
Case / Package: SOT-953
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NL17SH14P5T5G-ND, NL17SH14P5T5GOSTR, NL17SH14P5T5GOSCT, NL17SH14P5T5GOSDKR
Inverter IC 1 Channel Schmitt Trigger SOT-953
Inverter IC 1 Channel Schmitt Trigger SOT-953
IC INVERT SCHMITT 1CH 1IN SOT953
IC INVERT SCHMITT 1CH 1IN SOT953
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL17SH14P5T5G | 929211-NL17SH14P5T5G | NL17SH14P5T5GOSTR-ND | NL17SH14P5T5G | NL17SH14P5T5G | NL17SH14P5T5G |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NL17SH14P5T5G | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 10.6 ns | 10.6 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |