OR Gate IC 1 Channel 6-UDFN (1x1)
IC GATE OR 1CH 2-INP 6UDFN
Logic Gates SINGLE 2-INPUT OR GA
IC GATE OR 1CH 2-INP 6UDFN
OR Gate IC 1 Channel 6-UDFN (1x1)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SG32CMUTCG-ND | NL17SG32CMUTCG | NL17SG32CMUTCG | NL17SG32CMUTCG | NL17SG32CMUTCG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 4.4 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |