onsemi Gates and Inverters NL17SG14P5T5G

Description
Inverter IC 1 Channel Schmitt Trigger SOT-953
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger SOT-953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-NL17SG14P5T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NL17SG14P5T5GTR-ND
Gates and Inverters 488-NL17SG14P5T5GTR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-953

Inverter IC 1 Channel Schmitt Trigger SOT-953

Buy Now Datasheet
Gates and Inverters - 488-NL17SG14P5T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NL17SG14P5T5GCT-ND
Gates and Inverters 488-NL17SG14P5T5GCT-ND
IC INV 1-CIR 1-IN SOT-953

IC INV 1-CIR 1-IN SOT-953

Buy Now Datasheet
Gates and Inverters - 488-NL17SG14P5T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NL17SG14P5T5GDKR-ND
Gates and Inverters 488-NL17SG14P5T5GDKR-ND
IC INV 1-CIR 1-IN SOT-953

IC INV 1-CIR 1-IN SOT-953

Buy Now Datasheet
Schmitt Inverter, SOT-953 1x0.8, 0.35P, 8000-REEL Product overview: NL17SG14P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG14P5T5G can be used for catalog matching and distributor lookup.

Schmitt Inverter, SOT-953 1x0.8, 0.35P, 8000-REEL Product overview: NL17SG14P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG14P5T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NL17SG14P5T5G - 887366-NL17SG14P5T5G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SG14P5T5G
887366-NL17SG14P5T5G
Logic - Logic - Gates and Inverters - NL17SG14P5T5G 887366-NL17SG14P5T5G
Manufacturer: ON Semiconductor Win Source Part Number: 887366-NL17SG14P5T5G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel Schmitt Trigger SOT-953 Package: SOT-953 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SG14 Categories: Integrated Circuits (ICs) Case / Package: SOT-953 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887366-NL17SG14P5T5G
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 1 Channel Schmitt Trigger SOT-953
Package: SOT-953
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SG14
Categories: Integrated Circuits (ICs)
Case / Package: SOT-953
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SG14P5T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SG14P5T5G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SG14P5T5G
IC INVERT SCHMITT 1CH 1IN SOT953

IC INVERT SCHMITT 1CH 1IN SOT953

Supplier's Site
Logic - Gates and Inverters - NL17SG14P5T5G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SG14P5T5G
Logic - Gates and Inverters NL17SG14P5T5G
IC INVERT SCHMITT 1CH 1IN SOT953

IC INVERT SCHMITT 1CH 1IN SOT953

Supplier's Site Datasheet
Gates and Inverters - NL17SG14P5T5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SG14P5T5G
Gates and Inverters NL17SG14P5T5G
Inverter IC 1 Channel Schmitt Trigger SOT-953

Inverter IC 1 Channel Schmitt Trigger SOT-953

Buy Now Datasheet
Gates and Inverters - NL17SG14P5T5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SG14P5T5G
Gates and Inverters NL17SG14P5T5G
IC Channel

IC Channel

Buy Now Datasheet
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 45Y1501 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
45Y1501
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 45Y1501
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SG14; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:NL17SG14; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-NL17SG14P5T5GTR-ND 705-NL17SG14P5T5G 887366-NL17SG14P5T5G NL17SG14P5T5G NL17SG14P5T5G NL17SG14P5T5G NL17SG14P5T5G 45Y1501
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - NL17SG14P5T5G Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOT NOT NOT NOT NOT NOT; Inverter
Supply Voltage 0.9V ~ 3.6V 3.6V 0.86V ~ 2.05V (Low), 0.09V ~ 0.95V (High) 3.6V; 0.9V ~ 3.6V
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 5.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5427FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Logic - Logic - Gates and Inverters - 54LS266J - 162950-54LS266J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers