IC AND 1-CIR 2-IN 6-UDFN
IC AND 1-CIR 2-IN 6-UDFN
IC AND 1-CIR 2-IN 6-UDFN
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-NL17SG08MU3TCGTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 0.9V ~ 3.6V |
| Inputs | 2 |
| Propagation Delay | 4.9 ns |
| Low Level Output Current (Sink) | 8 mA |