Single Inverter, 3000-REEL Product overview: NL17SG04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG04DFT2G can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SG04; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC INVERTER 1CH 1-INP SC88A
IC INVERTER 1CH 1-INP SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NL17SG04DFT2G | NL17SG04DFT2GOSTR-ND | 47X2271 | NL17SG04DFT2G | NL17SG04DFT2G | NL17SG04DFT2G |
| Product Name | Logic IC | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 4.4 ns | 4.4 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V |