Inverter IC 1 Channel 6-UDFN (1x1)
Single Inverter, 3000-REEL Product overview: NL17SG04AMUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG04AMUTCG can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP 6UDFN
IC INVERTER 1CH 1-INP 6UDFN
Inverter IC 1 Channel 6-UDFN (1x1)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SG04AMUTCG-ND | 705-NL17SG04AMUTCG | NL17SG04AMUTCG | NL17SG04AMUTCG | NL17SG04AMUTCG |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 4.4 ns | 4.4 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |