NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE NOR 1CH 2-INP SC88A
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE NOR 1CH 2-INP SC88A
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SG02; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SG02DFT2G-ND | NL17SG02DFT2G | NL17SG02DFT2G | NL17SG02DFT2G | 47X2270 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOR | NOT; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 0.9V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 4.4 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |