NOR Gate IC 1 Channel 6-UDFN (1x1)
IC GATE NOR 1CH 2-INP 6UDFN
NOR Gate IC 1 Channel 6-UDFN (1x1)
Logic Gates SINGLE 2-INPUT NOR GATE
IC GATE NOR 1CH 2-INP 6UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NL17SG02AMUTCG-ND | NL17SG02AMUTCG | NL17SG02AMUTCG | NL17SG02AMUTCG | NL17SG02AMUTCG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 4.4 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |