onsemi Gates and Inverters NL17SG00DFT2G

Description
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote
Description
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NL17SG00 is a high-speed CMOS 2-input NAND gate designed for a wide range of applications. It operates within a supply voltage range of 0.9 V to 3.6 V and features a typical propagation delay of 2.5 ns at 3.0 V with a capacitive load of 15 pF. The device is characterized by low power dissipation, with a maximum supply current of 0.5 µA at 25°C. It also includes overvoltage tolerant input pins that can withstand voltages up to 4.6 V. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. The NL17SG00 is available in ultra-small packages, including SC-88A and UDFN6, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The NL17SG00 is a high-speed CMOS 2-input NAND gate designed for a wide range of applications. It operates within a supply voltage range of 0.9 V to 3.6 V and features a typical propagation delay of 2.5 ns at 3.0 V with a capacitive load of 15 pF. The device is characterized by low power dissipation, with a maximum supply current of 0.5 µA at 25°C. It also includes overvoltage tolerant input pins that can withstand voltages up to 4.6 V. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. The NL17SG00 is available in ultra-small packages, including SC-88A and UDFN6, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NL17SG00DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SG00DFT2GOSCT-ND
Gates and Inverters NL17SG00DFT2GOSCT-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - NL17SG00DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NL17SG00DFT2GOSTR-ND
Gates and Inverters NL17SG00DFT2GOSTR-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
 - NL17SG00DFT2G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input NAND Gate

Single 2-Input NAND Gate

Supplier's Site Datasheet
Single 2-Input NAND Gate, 3000-REEL Product overview: NL17SG00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG00DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input NAND Gate, 3000-REEL Product overview: NL17SG00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NL17SG00DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NL17SG00DFT2G - 929206-NL17SG00DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NL17SG00DFT2G
929206-NL17SG00DFT2G
Logic - Logic - Gates and Inverters - NL17SG00DFT2G 929206-NL17SG00DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 929206-NL17SG00DFT2G Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: NL17SG00 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NL17SG00DFT2GOSDKR, NL17SG00DFT2GOSCT, NL17SG00DFT2GOSTR, NL17SG00DFT2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 929206-NL17SG00DFT2G
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: NL17SG00
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NL17SG00DFT2GOSDKR, NL17SG00DFT2GOSCT, NL17SG00DFT2GOSTR, NL17SG00DFT2G-ND

Buy Now Datasheet
Logic - Gates and Inverters - NL17SG00DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NL17SG00DFT2G
Logic - Gates and Inverters NL17SG00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NL17SG00DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NL17SG00DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NL17SG00DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - NL17SG00DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NL17SG00DFT2G
Gates and Inverters NL17SG00DFT2G
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NL17SG00DFT2G
Logic Gates NL17SG00DFT2G
Logic Gates SINGLE 2-INPUT NAND GATE

Logic Gates SINGLE 2-INPUT NAND GATE

Buy Now Datasheet
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 47X2269 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
47X2269
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 47X2269
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SG00; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SG00; Logic IC Family:NL17SG; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NL17SG00DFT2GOSCT-ND NL17SG00DFT2G 705-NL17SG00DFT2G 929206-NL17SG00DFT2G NL17SG00DFT2G NL17SG00DFT2G NL17SG00DFT2G NL17SG00DFT2G 47X2269
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - NL17SG00DFT2G Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NAND AND; NAND NAND; NAND GATE NOT NOT; NAND NAND NAND; NAND Gate
Supply Voltage 0.9V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 0.9V ~ 3.6V
Inputs 2 2 2 2
Propagation Delay 4.9 ns 4.9 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 2222734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Gates and Inverters - 74AHCT04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details