onsemi Hot-Swap Ctrl, 5V, -40 To 125Deg C Rohs Compliant Onsemi NIS6351MT2TXG

Description
HOT-SWAP CTRL, 5V, -40 TO 125DEG C ROHS COMPLIANT: YES
Description
HOT-SWAP CTRL, 5V, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AH4830 is a hot-swap controller designed for operation at 5V with a temperature range of -40 to 125 degrees Celsius. It is compliant with RoHS standards, ensuring it meets environmental regulations. This device features integrated reverse current protection and an adjustable output current limit with thermal shutdown capabilities. It includes a fast response overvoltage clamp circuit that allows continued operation during voltage transients without shutting down the unit. The controller also has an internal undervoltage lockout circuit and provides digital enable functionality with a separate flag for fault identification. It is suitable for applications such as automotive infotainment, USB power delivery, and solid-state drives. The device is packaged in a compact WDFNW10 form factor, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The 74AH4830 is a hot-swap controller designed for operation at 5V with a temperature range of -40 to 125 degrees Celsius. It is compliant with RoHS standards, ensuring it meets environmental regulations. This device features integrated reverse current protection and an adjustable output current limit with thermal shutdown capabilities. It includes a fast response overvoltage clamp circuit that allows continued operation during voltage transients without shutting down the unit. The controller also has an internal undervoltage lockout circuit and provides digital enable functionality with a separate flag for fault identification. It is suitable for applications such as automotive infotainment, USB power delivery, and solid-state drives. The device is packaged in a compact WDFNW10 form factor, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Hot-Swap Ctrl, 5V, -40 To 125Deg C Rohs Compliant Onsemi - 74AH4830 - Newark, An Avnet Company
Chicago, IL, United States
Hot-Swap Ctrl, 5V, -40 To 125Deg C Rohs Compliant Onsemi
74AH4830
Hot-Swap Ctrl, 5V, -40 To 125Deg C Rohs Compliant Onsemi 74AH4830
HOT-SWAP CTRL, 5V, -40 TO 125DEG C ROHS COMPLIANT: YES

HOT-SWAP CTRL, 5V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 74AH4830
Product Name Hot-Swap Ctrl, 5V, -40 To 125Deg C Rohs Compliant Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM7001X-AC-T-1 - 087764-ADM7001X-AC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-LQFP-48-1
View Details
5 suppliers