onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management NIS5420MT7TXG

Description
Win Source Part Number: 1361842-NIS5420MT7TX G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: SENSEFET® Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Base Product Number: NIS5420 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Voltage - Input: 8V ~ 18V Accuracy: ±10%
Request a Quote Datasheet
Description
Win Source Part Number: 1361842-NIS5420MT7TX G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: SENSEFET® Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Base Product Number: NIS5420 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Voltage - Input: 8V ~ 18V Accuracy: ±10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1361842-NIS5420MT7TXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1361842-NIS5420MT7TXG
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1361842-NIS5420MT7TXG
Win Source Part Number: 1361842-NIS5420MT7TX G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: SENSEFET® Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Base Product Number: NIS5420 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Voltage - Input: 8V ~ 18V Accuracy: ±10%

Win Source Part Number: 1361842-NIS5420MT7TXG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: SENSEFET®
Package: Tape & Reel
Product Status: Active
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WDFN (3x3)
Base Product Number: NIS5420
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Electronic Fuse
Voltage - Input: 8V ~ 18V
Accuracy: ±10%

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - NIS5420MT7TXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
NIS5420MT7TXG
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management NIS5420MT7TXG
IC ELECTRONIC FUSE 10% 10WDFN

IC ELECTRONIC FUSE 10% 10WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1361842-NIS5420MT7TXG NIS5420MT7TXG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Sensors - 620-ACS710KLATR-10BB-NL-TCT-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
View Details
2 suppliers