onsemi NIS5420MT3TXG

Description
NIS5420 - Electronic fuse (eFuse), 12V, 4A, ISENSE Latching, UVLO 8.5V
Request a Quote Datasheet
Description
NIS5420 - Electronic fuse (eFuse), 12V, 4A, ISENSE Latching, UVLO 8.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NIS5420MT3TXG - Rochester Electronics
Newburyport, MA, United States
NIS5420 - Electronic fuse (eFuse), 12V, 4A, ISENSE Latching, UVLO 8.5V

NIS5420 - Electronic fuse (eFuse), 12V, 4A, ISENSE Latching, UVLO 8.5V

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Latches
Product Number NIS5420MT3TXG
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX162373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 1727-6697-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details