onsemi Supply Voltage Min Onsemi NIS5135MN2TXG

Description
Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Min Onsemi - 71R6688 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Onsemi
71R6688
Supply Voltage Min Onsemi 71R6688
Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Hot Swap Controllers, 18V, Dfn-10; Controller Applications Onsemi - 14AC4724 - Newark, An Avnet Company
Chicago, IL, United States
Hot Swap Controllers, 18V, Dfn-10; Controller Applications Onsemi
14AC4724
Hot Swap Controllers, 18V, Dfn-10; Controller Applications Onsemi 14AC4724
HOT SWAP CONTROLLERS, 18V, DFN-10; Controller Applications:Hard Drives, Mother Board Power Management; Input Voltage:-; Supply Voltage Min:-; Supply Voltage Max:18V; Controller IC Case Style:DFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes

HOT SWAP CONTROLLERS, 18V, DFN-10; Controller Applications:Hard Drives, Mother Board Power Management; Input Voltage:-; Supply Voltage Min:-; Supply Voltage Max:18V; Controller IC Case Style:DFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 71R6688 14AC4724
Product Name Supply Voltage Min Onsemi Hot Swap Controllers, 18V, Dfn-10; Controller Applications Onsemi
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details