onsemi Supply Voltage Min Onsemi NIS5132MN3TXG

Description
Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Min Onsemi - 92T2166 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Onsemi
92T2166
Supply Voltage Min Onsemi 92T2166
Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Supply Voltage Min Onsemi - 62X4004 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Onsemi
62X4004
Supply Voltage Min Onsemi 62X4004
Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 92T2166
Product Name Supply Voltage Min Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM6992CX-AB-T-1 - 767946-ADM6992CX-AB-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
3 suppliers